QBTM-50/20-SS15M is a medium-wall, heat-shrinkable, halogen-free bus bar insulation tubing rated for 24kV, designed to enhance insulation in switchgear and substations. It has an as-supplied inside diameter of 50 mm, a recovered inside diameter of 20 mm, and a minimum wall thickness of 2.5 mm in a flat profile. The tubing is supplied in 15-meter continuous lengths, operates from -55°C to +105°C, has a minimum shrink temperature of 120°C, and is UV and weather resistant with RoHS compliance. It meets dielectric strength requirements exceeding 19 kV/mm and shows no copper corrosion per UL 224.
Bus Bar Insulation Protection Tubing
Halogen Free, Heat Shrinkable, 24kV
Features/Application
Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 120°C
Halogen free
UV and weather resistant
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QBTM-50/20-SS15M |
| Product Name | Bus Bar Insulation Protection Tubing 24kV |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |