Medium-wall polyolefin heat shrink tubing with a 3:1 shrink ratio, designed for sealing and protecting electrical and communication connections. It has an operating temperature range of -55°C to +110°C, a full recovery temperature of 120°C, and offers high electrical insulation, UV resistance, and superior mechanical properties. The tubing is RoHS compliant and available in black or red. The part QR2-300/85-01-QB48IN
Medium Wall, Polyolefin Tubing
3:1 Shrink Ratio
Features/Application
QR2 has properties of excellent insulation, environmental sealing and resistance to impact and abrasion. Designed for applications to seal and protect electrical and communication connections, providing excellent mechanical protection to cable joints and terminations. 3:1 shrink ratio allows it to easily fit over irregular shapes and large connectors.
Operating temperature: -55°C to +110°C
Full recovery temperature: 120°C
Standard color: Black, red
Resistant to UV radiation
High electrical insulation
Superior mechanical property
RoHS Compliantt
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QR2-300/85-01-QB48IN-5 |
| Product Name | 3:1 Medium Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |