Qualtek Electronics Corp. Datasheets for Computer Power Supplies
Computer power supplies convert alternating current (AC) line to direct current (DC) line, needed by the computer.
Computer Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 100W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.93 Miniature Size, High Efficiency, and High Reliability Output Protections: OLP/OPP/SCP Withstand 300VAC... | |
| 125W Single Output Open Frame Power Supply Features Universal AC Input/Full Range Built-in active PFC function, PF>0.95 High Efficiency, Low power consumption Wide operating ambient temperature (-20°C~70°C) Output Protections: OLP/OVP/SCP... | |
| 150W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.95 High Efficiency, and High Reliability Output Protections: OLP/OVP/SCP All using 105°C long... | |
| 150W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.95 Miniature Size, High Efficiency, and High Reliability Output Protections: OLP/OVP/OPP/OTP/SCP Withstand 300VAC... | |
| 15W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range No Load Power Consumption <0.5W High Efficiency, and High Reliability Output Protections: OLP/OVP/SCP Wide operating ambient temperature (-25°C~70°C)... | |
| 18W Single Output USB Type C Wall Mount Power Supply Features Power Delivery (PD) Output Universal AC Input/Full Range Energy Efficiency Level VI System Control through CC1 Folding Power Plug... | |
| 200W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.95 High Efficiency, and High Reliability Output Protections: OLP/OPP/SCP Withstand 300VAC Surge Input... | |
| 200W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.95 Miniature Size, High Power Density, High Efficiency, and High Reliability Output Protections:... | |
| 200W Single Output Open Frame Power Supply Features Universal AC Input/Full Range Built-in active PFC function, PF>0.95 Withstand 300VAC surge input for 5 Sec High Efficiency, up to 90% Wide... | |
| 240W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.95 High Efficiency, and High Reliability Output Protections: OLP/OPP/SCP Withstand 300VAC Surge Input... | |
| 30W Single Output USB Type C Wall Mount Power Supply Features Power Delivery (PD) Output Universal AC Input/Full Range Energy Efficiency Level VI System Control through CC1 Folding Power Plug... | |
| 320W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.95 High Efficiency, and High Reliability Output Protections: OLP/OPP/SCP Withstand 300VAC Surge Input... | |
| 35W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range No Load Power Consumption <0.5W High Efficiency, and High Reliability Output Protections: OLP/OVP/SCP Wide operating ambient temperature (-25°C~70°C)... | |
| 35W Single Output Open Frame Power Supply Features Universal AC Input/Full Range High Efficiency, Low power consumption Wide operating ambient temperature (-20°C~65°C) No fan required, suitable for quiet environments Output... | |
| 45W Single Output Open Frame Power Supply Features Universal AC Input/Full Range High Efficiency, Low power consumption Wide operating ambient temperature (-10°C~60°C) No fan required, suitable for quiet environments Output... | |
| 45W Single Output USB Type C Wall Mount Power Supply Features Power Delivery (PD) Output Universal AC Input/Full Range Energy Efficiency Level VI System Control through CC1 Folding Power Plug... | |
| 45W/65W Single Output USB C Desktop Power Supply Features Power Delivery (PD) Output Universal AC Input/Full Range Energy Efficiency Level VI ERP Step 2 Compliant NRCan and GEMS Compliant System... | |
| 480W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.96 Built in Fan Speed Control Built in AC inrush Current Limiting Circuit... | |
| 50W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range No Load Power Consumption <0.5W High Efficiency, and High Reliability Output Protections: OLP/OVP/SCP Wide operating ambient temperature (-25°C~70°C)... | |
| 5W/6W Single Output USB Wall Mount Power Supply Features Universal AC Input/Full Range Energy Efficiency Level VI 2 Pole USA Plug (NEMA 1-15P) Wide Operating Ambient Temperature (-20°C to +40°C)... | |
| 5W/7W/10W Single Output USB Wall Mount Power Supply Features Universal AC Input/Full Range Energy Efficiency Level VI 2 Pole USA Plug (NEMA 1-15P) Wide Operating Ambient Temperature (0°C to +40°C)... | |
| 600W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.96 Built in Fan Speed Control Built in AC inrush Current Limiting Circuit... | |
| 60W Single Output Open Frame Power Supply Features Universal AC Input/Full Range High Efficiency, Low power consumption Wide operating ambient temperature (-25°C~70°C) Output Protections: OLP/OVP/SCP All using 105°C long life... | |
| 60W Single Output USB Type C Wall Mount Power Supply Features Power Delivery (PD) Output Universal AC Input/Full Range Energy Efficiency Level VI System Control through CC1 Folding Power Plug... | |
| 75W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range No Load Power Consumption <0.5W High Efficiency, and High Reliability Output Protections: OLP/OVP/SCP Wide operating ambient temperature (-25°C~70°C)... | |
| 800W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.96 Built in Fan Speed Control Built in AC inrush Current Limiting Circuit... | |
| All Configurations may not be available. Contact Qualtek for Availability. 120W Single Output Desktop GaN FET Power Supply Click Here to View Output Plug Types Features IEC/EN/UL 62368-1 & IEC... | |
| All Configurations may not be available. Contact Qualtek for Availability. 120W Single Output Desktop Power Supply Click Here to View Output Plug Types Features Universal AC Input/Full Range Energy Efficiency... | |
| All Configurations may not be available. Contact Qualtek for Availability. 160W Single Output Desktop GaN FET Power Supply Click Here to View Output Plug Types Features IEC/EN/UL 62368-1 & IEC... | |
| All Configurations may not be available. Contact Qualtek for Availability. 18W Single Output Desktop Power Supply Click Here to View Output Plug Types Features Universal AC Input/Full Range Energy Efficiency... | |
| All Configurations may not be available. Contact Qualtek for Availability. 18W Single Output Desktop Power Supply Output Plug Types Features Universal AC Input/Full Range Energy Efficiency Level VI ERP Step... | |
| All Configurations may not be available. Contact Qualtek for Availability. 200W Single Output Desktop GaN FET Power Supply Click Here to View Output Plug Types Features IEC/EN/UL 62368-1 & IEC... | |
| All Configurations may not be available. Contact Qualtek for Availability. 200W Single Output Desktop Power Supply Click Here to View Output Plug Types Features Universal AC Input/Full Range Energy Efficiency... | |
| All Configurations may not be available. Contact Qualtek for Availability. 24W Single Output Desktop Power Supply Click Here to View Output Plug Types Features Universal AC Input/Full Range Energy Efficiency... | |
| All Configurations may not be available. Contact Qualtek for Availability. 36W Single Output Desktop Power Supply Click Here to View Output Plug Types Features Universal AC Input/Full Range Energy Efficiency... | |
| All Configurations may not be available. Contact Qualtek for Availability. 50W Single Output Desktop Power Supply Click Here to View Output Plug Types Features Universal AC Input/Full Range Energy Efficiency... | |
| All Configurations may not be available. Contact Qualtek for Availability. 65W/72W Single Output Desktop Power Supply Click Here to View Output Plug Types Features Universal AC Input/Full Range Energy Efficiency... | |
| All Configurations may not be available. Contact Qualtek for Availability. 90W Single Output Desktop Power Supply Click Here to View Output Plug Types Features Universal AC Input/Full Range Energy Efficiency... |