Heat shrink medium voltage insulation tubing with a 2.5:1 shrink ratio, designed for insulation protection in applications such as cable terminals and power circuit breakers up to 36kV. Made from halogen-free, radiation-cross-link
Anti-Tracking Insulation Tubing, Up to 36kV
Halogen Free
2.5:1 Shrink Ratio
Features/Application
Made from specially formulated radiation cross-linked polyolefin compounds. The high creep resistance and anti-tracking properties of the products provide insulation protection for cable terminals, load break switches, power circuit breakers, etc.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 110°C
Full recovery temperature: 110°C
Halogen free
Tracking resistant
RoHS Compliant
"Heat Shrink Tubing, Insulation 0.750"" (19.05mm) 2.5 to 1 Orange-Red 49.2' (15.0m)"
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | QAT-19/6-SS15M | QAT-19/6-SS15M-ND |
| Product Name | 2.5:1 Anti-Tracking Insulation, Halogen Free Heat Shrink Tubing | Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |