QBT-75/30-SS15M is a medium-voltage heat shrink tubing for bus bar insulation in switchgear and substations, with a 2.5:1 shrink ratio, operating temperature range of -55°C to +105°C, and minimum shrink temperature of 110°C. The tubing has an as-supplied inner diameter of 75 mm, recovered inner diameter of 30 mm, and wall thickness of 2.6 mm, supplied in a flat shape on a 15-meter spool. It is halogen-free, RoHS compliant, and meets dielectric strength greater than 20 kV/mm, tensile strength greater than 11.8 MPa, and elongation at break greater than 500% after aging at 120°C for 168 hours. The product resists copper corrosion and cold cracking, with water absorption below 0.5%.
Bus Bar Insulation Protection Tubing
Halogen Free, Heat Shrinkable, 11-36kV
2.5:1 Shrink Ratio
Features/Application
Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 110°C
Halogen free
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QBT-75/30-SS15M |
| Product Name | 2.5:1 Bus Bar Insulation Protection Tubing 11-36kV |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |