DigiKey Datasheets for Protective Sleeving

Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17 18 20 30 31
Product Name Notes
"ADHESIVE-LINED 3/8"" BLACK SPOOL"
"Black Polyamide (PA), Nylon Braided Sleeving 0.710"" (18.03mm) 100' (30.48m)"
"Black Polyamide (PA), Nylon Braided Sleeving 0.710"" (18.03mm) 50.00' (15.24m)"
"Black Polyamide (PA), Nylon Braided Sleeving 0.830"" (21.08mm) 100' (30.48m)"
"Black Polyamide (PA), Nylon Braided Sleeving 0.830"" (21.08mm) 50.00' (15.24m)"
"Black Polyamide (PA), Nylon Braided Sleeving 1.000"" (25.40mm) 100' (30.48m)"
"Black Polyamide (PA), Nylon Braided Sleeving 1.000"" (25.40mm) 50.00' (15.24m)"
"Black Polyamide (PA), Nylon Braided Sleeving 1.130"" (28.70mm) 100' (30.48m)"
"Black Polyamide (PA), Nylon Braided Sleeving 1.130"" (28.70mm) 50.00' (15.24m)"
"Black Polyamide (PA), Nylon Braided Sleeving 1.250"" (31.75mm) 100' (30.48m)"
"Black Polyamide (PA), Nylon Braided Sleeving 1.250"" (31.75mm) 50.00' (15.24m)"
"Black Polyamide (PA), Nylon Braided Sleeving 1.340"" (34.04mm) 100' (30.48m)"
"Black Polyamide (PA), Nylon Braided Sleeving 1.340"" (34.04mm) 50.00' (15.24m)"
"Black Polyamide (PA), Nylon Braided Sleeving 1.590"" (40.39mm) 100' (30.48m)"
"Black Polyamide (PA), Nylon Braided Sleeving 1.590"" (40.39mm) 50.00' (15.24m)"
"Black Polyamide (PA), Nylon Braided Sleeving 1.750"" (44.45mm) 100' (30.48m)"
"Black Polyamide (PA), Nylon Braided Sleeving 1.750"" (44.45mm) 50.00' (15.24m)"
"Black Polyamide (PA), Nylon Braided Sleeving 2.070"" (52.58mm) 100' (30.48m)"
"Black Polyamide (PA), Nylon Braided Sleeving 2.070"" (52.58mm) 50.00' (15.24m)"
"Black Polyamide (PA), Nylon Braided Sleeving 2.380"" (60.45mm) 100' (30.48m)"
"Black Polyamide (PA), Nylon Braided Sleeving 2.380"" (60.45mm) 50.00' (15.24m)"
"Black Polyamide (PA), Nylon Braided Sleeving 2.540"" (64.52mm) 100' (30.48m)"
"Black Polyamide (PA), Nylon Braided Sleeving 2.540"" (64.52mm) 50.00' (15.24m)"
"Black Polyamide (PA), Nylon Braided Sleeving 2.860"" (72.64mm) 100' (30.48m)"
"Black Polyamide (PA), Nylon Braided Sleeving 2.860"" (72.64mm) 50.00' (15.24m)"
"Black Polyamide (PA), Nylon Braided Sleeving 3.340"" (84.84mm) 25.00' (7.62m)"
"Black Polyamide (PA), Nylon Braided Sleeving 3.340"" (84.84mm) 50.00' (15.24m)"
"Black Polyamide (PA), Nylon Braided Sleeving 3.660"" (92.96mm) 25.00' (7.62m)"
"Black Polyamide (PA), Nylon Braided Sleeving 3.660"" (92.96mm) 50.00' (15.24m)"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black Enter Number of Feet in Order Quantity"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 3 to 1 Black 0.042' (12.70mm, 0.50"")"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 3 to 1 Black 0.062' (19.05mm, 0.75"")"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 3 to 1 Black 0.125' (38.10mm, 1.50"")"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 3 to 1 Black 0.167' (50.80mm, 2.00"")"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 3 to 1 Black 0.250' (76.20mm, 3.00"")"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 3 to 1 Black 0.333' (101.60mm, 4.00"")"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 3 to 1 Black 0.500' (152.40mm, 6.00"")"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 3 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 3 to 1 Black 4986.9' (1520.0m)"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 3 to 1 Black"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 3 to 1 Clear 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 3 to 1 White 164.0' (50.0m)"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 3 to 1 White Enter Number of Meters in Order Quantity"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 3 to 1 Yellow 164.0' (50.0m)"
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 3 to 1 Yellow Enter Number of Meters in Order Quantity"
"Heat Shrink Tubing, Flexible 0.157"" (3.99mm) 4 to 1 Clear"
"Heat Shrink Tubing, Flexible 0.158"" (4.01mm) 4 to 1 Clear 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 150.0' (45.7m)"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 25.0' (7.6m)"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 5.00' (1.52m)"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 50.0' (15.2m)"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black Enter Number of Feet in Order Quantity"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black Enter Number of Meters in Order Quantity"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 3 to 1 Black 0.042' (12.70mm, 0.50"")"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 3 to 1 Black 0.062' (19.05mm, 0.75"")"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 3 to 1 Black 0.083' (25.40mm, 1.00"")"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 3 to 1 Black 0.125' (38.10mm, 1.50"")"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 3 to 1 Black 0.167' (50.80mm, 2.00"")"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 3 to 1 Black 0.250' (76.20mm, 3.00"")"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 3 to 1 Black 0.333' (101.60mm, 4.00"")"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 3 to 1 Black 0.500' (152.40mm, 6.00"")"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 3 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 3 to 1 Black"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 3 to 1 Clear 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 0.189"" (4.80mm) 2 to 1 White 164.0' (50.0m)"
"Heat Shrink Tubing, Flexible 0.189"" (4.80mm) 2 to 1 Yellow 164.0' (50.0m)"
"Heat Shrink Tubing, Flexible 0.189"" (4.80mm) 3 to 1 White Enter Number of Meters in Order Quantity"
"Heat Shrink Tubing, Flexible 0.189"" (4.80mm) 3 to 1 Yellow Enter Number of Meters in Order Quantity"
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 8.00' (2.44m)"
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black Enter Number of Feet in Order Quantity"
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black"
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 White 164.0' (50.0m)"
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 3 to 1 Black 0.042' (12.70mm, 0.50"")"
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 3 to 1 Black 0.062' (19.05mm, 0.75"")"
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 3 to 1 Black 0.083' (25.40mm, 1.00"")"
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 3 to 1 Black 0.125' (38.10mm, 1.50"")"
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 3 to 1 Black 0.167' (50.80mm, 2.00"")"
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 3 to 1 Black 0.250' (76.20mm, 3.00"")"
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 3 to 1 Black 0.333' (101.60mm, 4.00"")"
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 3 to 1 Black 0.500' (152.40mm, 6.00"")"
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 3 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 3 to 1 Clear 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 3 to 1 Red 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 3 to 1 White 164.0' (50.0m)"
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 3 to 1 White Enter Number of Meters in Order Quantity"
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 3 to 1 Yellow 164.0' (50.0m)"
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 3 to 1 Yellow Enter Number of Meters in Order Quantity"
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) Black 150.0' (45.7m)"
"Heat Shrink Tubing, Flexible 0.252"" (6.40mm) 3 to 1 Black"
"Heat Shrink Tubing, Flexible 0.315"" (8.00mm) 4 to 1 Clear 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 0.315"" (8.00mm) 4 to 1 Clear"
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 400.0' (121.9m)"
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black Enter Number of Feet in Order Quantity"
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black"
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 White 0.250' (76.20mm, 3.00"")"
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 White 164.0' (50.0m)"
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 3 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 3 to 1 Black"
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 3 to 1 Yellow Enter Number of Meters in Order Quantity"
"Heat Shrink Tubing, Flexible 0.400"" (10.16mm) 2 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 0.450"" (11.43mm) 3 to 1 Black"
"Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 4 to 1 Clear 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 4 to 1 Clear 656.2' (200.0m)"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 150.0' (45.7m)"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black Enter Number of Feet in Order Quantity"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 White 0.250' (76.20mm, 3.00"")"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 3 to 1 Black 0.042' (12.70mm, 0.50"")"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 3 to 1 Black 0.062' (19.05mm, 0.75"")"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 3 to 1 Black 0.083' (25.40mm, 1.00"")"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 3 to 1 Black 0.125' (38.10mm, 1.50"")"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 3 to 1 Black 0.167' (50.80mm, 2.00"")"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 3 to 1 Black 0.250' (76.20mm, 3.00"")"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 3 to 1 Black 0.333' (101.60mm, 4.00"")"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 3 to 1 Black 0.500' (152.40mm, 6.00"")"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 3 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 3 to 1 Clear 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 3 to 1 Red 0.500' (152.40mm, 6.00"")"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 3 to 1 Red 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 3 to 1 White 164.0' (50.0m)"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 3 to 1 Yellow 164.0' (50.0m)"
"Heat Shrink Tubing, Flexible 0.630"" (16.00mm) 4 to 1 Clear 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 0.748"" (19.00mm) 2 to 1 Black Enter Number of Feet in Order Quantity"
"Heat Shrink Tubing, Flexible 0.748"" (19.00mm) 2 to 1 Black Enter Number of Meters in Order Quantity"
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black"
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 3 to 1 Black 0.500' (152.40mm, 6.00"")"
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 3 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 3 to 1 Black"
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 3 to 1 Clear 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 3 to 1 Red 0.500' (152.40mm, 6.00"")"
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 3 to 1 Red 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 100.0' (30.5m)"
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 98.4' (30.0m)"
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black Enter Number of Feet in Order Quantity"
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black Enter Number of Meters in Order Quantity"
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black"
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 3 to 1 Black 0.500' (152.40mm, 6.00"")"
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 3 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 3 to 1 Clear 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 3 to 1 Red 0.500' (152.40mm, 6.00"")"
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 3 to 1 Red 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 3 to 1 Red"
"Heat Shrink Tubing, Flexible 1.240"" (31.50mm) 2 to 1 Black"
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 100.0' (30.5m)"
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 25.0' (7.6m)"
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 98.4' (30.0m)"
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black Enter Number of Feet in Order Quantity"
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black"
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 3 to 1 Black 0.500' (152.40mm, 6.00"")"
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 3 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 3 to 1 Clear 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 3 to 1 Red 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 25.0' (7.6m)"
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black Enter Number of Feet in Order Quantity"
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black"
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 3 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Black 25.0' (7.6m)"
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Black Enter Number of Feet in Order Quantity"
"Heat Shrink Tubing, Semi Rigid 0.225"" (5.72mm) 4 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Semi Rigid 0.225"" (5.72mm) 4 to 1 Clear 0.164' (50.00mm, 1.97"")"
"Heat Shrink Tubing, Semi Rigid 0.295"" (7.49mm) 4 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Semi Rigid 0.295"" (7.49mm) 4 to 1 Clear 0.164' (50.00mm, 1.97"")"
"Heat Shrink Tubing, Semi-Flexible 0.118"" (3.00mm) 3 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Semi-Flexible 0.157"" (3.99mm) 4 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Semi-Flexible 0.236"" (5.99mm) 3 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Semi-Flexible 0.315"" (8.00mm) 4 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Semi-Flexible 0.354"" (8.99mm) 3 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Semi-Flexible 0.472"" (11.99mm) 3 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Semi-Flexible 0.472"" (11.99mm) 4 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Semi-Flexible 0.630"" (16.00mm) 4 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Semi-Flexible 0.748"" (19.00mm) 3 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Semi-Flexible 0.945"" (24.00mm) 3 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Semi-Flexible 0.945"" (24.00mm) 4 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Semi-Flexible 1.260"" (32.00mm) 4 to 1 Black 4.00' (1.22m)"
"HEATSHRINK 0.093"" X 500' RED"
"HEATSHRINK 1/2"" X 100' BLACK"
"HEATSHRINK 1/2"" X 200' BLACK"
"HEATSHRINK 1/4"" X 200' BLACK"
"HEATSHRINK 1/4"" X 250' RED"
"HEATSHRINK 1/8"" BLACK"
"HEATSHRINK 2"" BLACK FEET"
"HEATSHRINK 3"" SPL BLACK FEET"
"HEATSHRINK 3/16"" BK"
"HEATSHRINK 3/4"" X 100' WHITE"
"HEATSHRINK 3/4"" X 4' BLACK"
"HEATSHRINK 3/8"" BLACK"
"HEATSHRINK 3/8"" X 200' WHITE"
"HEATSHRINK TWIN WALL 1"" BK METER"
"HEATSHRINK TWINWALL 1 1/2"" METER"
"HEATSHRNK 0.093"" X 500' RED FOOT"
"HEATSHRNK 1/2"" X 100' BLACK FOOT"
"HEATSHRNK 1/2"" X 200' BLACK FOOT"
"HEATSHRNK 1/4"" X 200' BLACK FOOT"
"HEATSHRNK 1/4"" X 250' RED FOOT"
"HEATSHRNK 3/4"" X 100' WHITE FOOT"
"HEATSHRNK 3/8"" X 200' WHITE FOOT"
"HEATSHRNK TWINWALL 3/4"" BK METER"
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.012"" (0.30mm) 100' (30.48m)"
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.022"" (0.56mm) 500' (152.40m)"
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.106"" (2.69mm) 25.00' (7.62m)"
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.515"" (13.08mm) 25.00' (7.62m)"
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.640"" (16.26mm) 25.00' (7.62m)"
1 1/2 INCH RISER-GUARD ORN W/TAP
1 1/4 INCH RISER GURAD, GRA W/TA
1 INCH R/G ORANGE SPLIT EMPTY
1 INCH R/G ORANGE TAPE
1 INCH R/G ORANGE W/TAPE
1 INCH R/G PVC CORR ORG W/ TAPE
1 INCH R/G PVC ORANGE EMPTY
1-1/2IN LTFLEX COND PVC BLK
1-1/4IN LTFLEX COND PVC BLK
1/2IN LTFLEX COND PVC BLK
1/2IN LTFLEX COND PVC ORG
1IN LTFLEX COND PVC BLK
1IN RISER GARD CORR ORG 1000FT
1IN RISER GARD CORR ORG 1500FT
1IN RISER GARD CORR ORG 250FT
1IN RISER GARD CORR ORG 2700FT
1IN RISER GARD CORR ORG 4000FT
1IN RISER GARD CORR ORG 5000FT
1IN RISER GARD CORR ORG 500FT
1IN RISER GARD CORR ORG 5200FT
1IN RISER GARD CORR ORG 9400FT
1INCH R/G PVC CORR ORG W/TAPE
202K142-25-G43-0
2IN LTFLEX COND PVC BLK
3/4IN LTFLEX COND PVC BLK
3/4IN LTFLEX COND PVC ORG
3/8IN LTFLEX COND PVC BLU
3M THIN-WALL FLEXIBLE POLYOLEFIN
3M THIN-WALL HEAT SHRINK TUBING
CONTINOUS TUBING METER
D-150-0228-RT
D-150-0229-NR
D-150-0230-NR
D-150-0232-RT
D-150-0233-RT
D-150-0237-RT
D-150-0242-RT
D-150-0244-RT
D-200-0252-RT
D-CT-50M-12-OUT-4
D-CT-50M-12-OUT-9
D-CT-50M-18-OUT-4
D-CT-50M-18-OUT-9
D-CT-50M-25-OUT-4
D-CT-50M-25-OUT-9
D-CT-50M-3.2-OUT-4 METER
D-CT-50M-3.2-OUT-9 METER
D-CT-50M-4.8-OUT-4 METER
D-CT-50M-9.5-OUT-9
DR-25-4-0-SP
DR-25-TW-3/32-0-SP
DSPL-NR1-0-50MM
DSPL-NR3-X-40MM
DUAL WALL TUBING, FLAME RETARDAN
DUALWALLTUBING, FLAME RETA METER
DWHF-4.5/1.5-0-SP METER
DWHF-4.5/1.5-0-SP
DWP-125-1/2-0-SP
DWP-125-3/16-2-STK
DWTC-16/4-X-SP
EPKE-0044-(S25)
ES-CAP-NO.1-C1-0-50M M
ES-CAP-NO.2-B9-0-35M M
FLEX NON-METAL TUBING
Heat Shrink Black
HEAT SHRINK SEMI-RIGID FLEXIBLE
HEAT SHRINK TUBING, DIESEL RESIS
Heat Shrink Tubing, Flexible 2 to 1 Black
HEAT SHRINK TUBING, FLEXIBLE 2:1
HEAT SHRINK TUBING, FLEXIBLE 3:1
HEAT SHRINK TUBING, FLEXIBLE 4:1
HEAT SHRINK TUBING, SEMI RIGID 4
HEAT SHRINK TUBING, SEMI RIGID K
Heat Shrink
HEATSHRINK 3/4 BLACK
HEATSHRINK BLACK FEET
HEATSHRINK CAP BLACK
HT-CT-50M-1-1/2-OUT- 4
HT-CT-50M-1-1/2-OUT- 9
HT-CT-50M-1-OUT-4
HT-CT-50M-1-OUT-9
HT-CT-50M-1/2-OUT-4
HT-CT-50M-1/2-OUT-9
HT-CT-50M-1/4-OUT-4
HT-CT-50M-1/8-OUT-4
HT-CT-50M-1/8-OUT-9
HT-CT-50M-3/16-OUT-4
HT-CT-50M-3/32-OUT-4
HT-CT-50M-3/32-OUT-9
HT-CT-50M-3/4-OUT-4
HT-CT-50M-3/4-OUT-9
HT-CT-50M-3/8-OUT-4
HTSHRNK TUBING DIESEL RESIS FOOT
HTSHRNK TUBING FLEXIBLE 2:1 FOOT
HTSHRNK TUBING FLEXIBLE 3:1 FOOT
HTSHRNK TUBING FLEXIBLE 4:1 FOOT
HTSHRNK TUBING SEMI RIGID 4 FOOT
L T TUBING BLACK
RBK-85-KIT-0107-A0
RP-4800-NO.1-4-SP
RPS-CT-50M-19.0-OUT- 4
RPS-CT-50M-19.0-OUT- 9
RPS-CT-50M-25.4-OUT- 4
RPS-CT-50M-25.4-OUT- 9
RPS-CT-50M-38.1-OUT- 9
RPS-CT-50M-4.8-OUT-4
RPS-CT-50M-4.8-OUT-9
RPS-CT-50M-9.5-OUT-4
RPS-CT-50M-9.5-OUT-9
Self Wrap X 150' (45.72m) Black
Self Wrap X 25.00' (7.62m) Black
Self Wrap X 75.00' (22.86m) Black
Sleeve X 100' (30.48m) Black
Sleeve X 200' (60.96m) Black
Sleeve X 25.00' (7.62m) Black
Sleeve X 250' (76.20m) Black
Sleeve X 50.00' (15.24m) Black
Sleeve X 500' (152.40m) Black
SST-6-15/226
THIN-WALL HEAT SHRINK TUBING EPS
TMS-SCE-2X-1K-1/2-S1 -4
TMS-SCE-2X-1K-1/2-S1 -9
TMS-SCE-2X-1K-1/8-S1 -9
TMS-SCE-2X-1K-3/16-S 1-4
TMS-SCE-2X-1K-3/32-S 1-4
TMS-SCE-2X-1K-3/32-S 1-9
TMS-SCE-2X-1K-3/4-S1 -9
VERSAFIT-3/4-5-SP
WCSM-12/3-1200-S-(B2 5)
WCSM-130/35-1200-S(B 5)
WCSM-16/4-1200-S-(B2 5)
WCSM-24/6-1200-S-(B2 5)
WCSM-24/6-150-S-(B50 )
WCSM-34/8-1200-S-(B2 5)
WCSM-48/12-1200-S-(B 10)
WCSM-56/16-1200-S-(B 10)
WCSM-70/20-1200-S-(B 10)

<< Prev Next >>