ABB AB Protective Hoses, Solid Tubing, Sleeving EFC150

Description
1-1/2IN LTFLEX COND PVC BLK
Request a Quote Datasheet
Description
1-1/2IN LTFLEX COND PVC BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - 6308-EFC150-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
6308-EFC150-ND
Protective Hoses, Solid Tubing, Sleeving 6308-EFC150-ND
1-1/2IN LTFLEX COND PVC BLK

1-1/2IN LTFLEX COND PVC BLK

Buy Now Datasheet
Tubing, Xtraflex Conduit, Black, 1-1/2In; Sleeving / Tubing Type Abb Thomas & Betts - 93F7749 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Xtraflex Conduit, Black, 1-1/2In; Sleeving / Tubing Type Abb Thomas & Betts
93F7749
Tubing, Xtraflex Conduit, Black, 1-1/2In; Sleeving / Tubing Type Abb Thomas & Betts 93F7749
TUBING, XTRAFLEX CONDUIT, BLACK, 1-1/2IN; Sleeving / Tubing Type:Solid Corrugated Loom; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:38.1mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

TUBING, XTRAFLEX CONDUIT, BLACK, 1-1/2IN; Sleeving / Tubing Type:Solid Corrugated Loom; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:38.1mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 6308-EFC150-ND 93F7749
Product Name Protective Hoses, Solid Tubing, Sleeving Tubing, Xtraflex Conduit, Black, 1-1/2In; Sleeving / Tubing Type Abb Thomas & Betts
Sleeving Wrap Around Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-01-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 200 C (-94 to 392 F)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details