TE Connectivity shrink tube DR-25-3/16-0-SP

Description
Tubing Elastomers TFIT
Request a Quote Datasheet
Description
Tubing Elastomers TFIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - DR-25-3/16-0-SP - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
DR-25-3/16-0-SP
shrink tube DR-25-3/16-0-SP
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now
Heat Shrink Tubing - 844-DR-25-3/16-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-DR-25-3/16-0-SP-DS-ND
Heat Shrink Tubing 844-DR-25-3/16-0-SP-DS-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black Enter Number of Feet in Order Quantity"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black Enter Number of Feet in Order Quantity"

Buy Now Datasheet
Heat Shrink Tubing - 844-DR-25-3/16-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-DR-25-3/16-0-SP-ND
Heat Shrink Tubing 844-DR-25-3/16-0-SP-ND
"HEATSHRINK 3/16"" BK"

"HEATSHRINK 3/16"" BK"

Buy Now Datasheet
Heat Shrink Tubing - 2440804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2440804
Heat Shrink Tubing 2440804
Elastomeric heatshrink,4.8mm i/d,Qty 50

Elastomeric heatshrink,4.8mm i/d,Qty 50

Supplier's Site
DIESEL RES. H.S. TUBE - DR-25-3/16-0-SP - Heilind Electronics, Inc.
Wilmington, MA, United States
DIESEL RES. H.S. TUBE
DR-25-3/16-0-SP
DIESEL RES. H.S. TUBE DR-25-3/16-0-SP
DIESEL RES. H.S. TUBE

DIESEL RES. H.S. TUBE

Buy Now
Heat Shrink Tubing, 4.749Mm Id, Elastomer, Black, Per Ft; Shrink Ratio Raychem Te Connectivity - 64J8399 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.749Mm Id, Elastomer, Black, Per Ft; Shrink Ratio Raychem Te Connectivity
64J8399
Heat Shrink Tubing, 4.749Mm Id, Elastomer, Black, Per Ft; Shrink Ratio Raychem Te Connectivity 64J8399
HEAT SHRINK TUBING, 4.749MM ID, ELASTOMER, BLACK, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.749mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.749MM ID, ELASTOMER, BLACK, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.749mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number DR-25-3/16-0-SP 844-DR-25-3/16-0-SP-DS-ND 2440804 DR-25-3/16-0-SP 64J8399
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing DIESEL RES. H.S. TUBE Heat Shrink Tubing, 4.749Mm Id, Elastomer, Black, Per Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Elastomer, Irradiated
Operating Temperature -75 to 150 C (-103 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 024079-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details