TE Connectivity Heat Shrink Tubing DR-25-1-0-SP

Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A124386-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A124386-01-ND
Heat Shrink Tubing A124386-01-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A124386-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A124386-DS-ND
Heat Shrink Tubing A124386-DS-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black Enter Number of Feet in Order Quantity"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black Enter Number of Feet in Order Quantity"

Buy Now Datasheet
Heat Shrink Tubing - A124386-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A124386-ND
Heat Shrink Tubing A124386-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
shrink tube - DR-25-1-0-SP - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
DR-25-1-0-SP
shrink tube DR-25-1-0-SP
M23053/16-005-0

M23053/16-005-0

Buy Now
shrink tube - DR-25-1-0-SP - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
DR-25-1-0-SP
shrink tube DR-25-1-0-SP
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now
TUBING, HEAT-SHRINK, ELASTOMER, 1 IN., FLAME-RETARDANT - 70100906 - Allied Electronics, Inc.
Fort Worth, TX, USA
TUBING, HEAT-SHRINK, ELASTOMER, 1 IN., FLAME-RETARDANT
70100906
TUBING, HEAT-SHRINK, ELASTOMER, 1 IN., FLAME-RETARDANT 70100906
TUBING, HEAT-SHRINK, ELASTOMER, 1 IN., FLAME-RETARDANT

TUBING, HEAT-SHRINK, ELASTOMER, 1 IN., FLAME-RETARDANT

Supplier's Site
Heat Shrink Tubing, 25.4Mm Id, Elastomer, Black, Per Ft; Shrink Ratio Raychem Te Connectivity - 56K8017 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 25.4Mm Id, Elastomer, Black, Per Ft; Shrink Ratio Raychem Te Connectivity
56K8017
Heat Shrink Tubing, 25.4Mm Id, Elastomer, Black, Per Ft; Shrink Ratio Raychem Te Connectivity 56K8017
HEAT SHRINK TUBING, 25.4MM ID, ELASTOMER, BLACK, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Body Material:ElastomerRo HS Compliant: Yes

HEAT SHRINK TUBING, 25.4MM ID, ELASTOMER, BLACK, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Body Material:ElastomerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A124386-01-ND A124386-DS-ND DR-25-1-0-SP 70100906 56K8017
Product Name Heat Shrink Tubing Heat Shrink Tubing shrink tube TUBING, HEAT-SHRINK, ELASTOMER, 1 IN., FLAME-RETARDANT Heat Shrink Tubing, 25.4Mm Id, Elastomer, Black, Per Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Elastomer, Irradiated Elastomer, Irradiated Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F) -75 to 150 C (-103 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2.50 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-75-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 2.5 inch (63.5 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
shrink tube - 055665-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details