TE Connectivity Power Cable Heat Shrink Tubing EE0447-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 22 MM  [.866 INCH ] Compatible Cable Diameter (Min) : 6.5 MM  [.256 INCH ] Expanded Inside Diameter (Min) : 24 MM  [.945 INCH ] Product Length : 150 MM  [5.906 INCH ] Recovered Inside Diameter (Max) : 6 MM  [.236 INCH ] Recovered Wall Thickness (Max) : 2.7 MM  [.106 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-246, HD631.2, IEC 60684-3-247 Product Availability Product Availability : Americas Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Low Temperature Resistant, Damage Resistance, Mechanical Impact Resistance, UV Resistant, Flame-Retardant Resistance, High Temperature Resistant
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 22 MM  [.866 INCH ] Compatible Cable Diameter (Min) : 6.5 MM  [.256 INCH ] Expanded Inside Diameter (Min) : 24 MM  [.945 INCH ] Product Length : 150 MM  [5.906 INCH ] Recovered Inside Diameter (Max) : 6 MM  [.236 INCH ] Recovered Wall Thickness (Max) : 2.7 MM  [.106 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-246, HD631.2, IEC 60684-3-247 Product Availability Product Availability : Americas Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Low Temperature Resistant, Damage Resistance, Mechanical Impact Resistance, UV Resistant, Flame-Retardant Resistance, High Temperature Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - EE0447-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
EE0447-000
Power Cable Heat Shrink Tubing EE0447-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 22 MM  [.866 INCH ] Compatible Cable Diameter (Min) : 6.5 MM  [.256 INCH ] Expanded Inside Diameter (Min) : 24 MM  [.945 INCH ] Product Length : 150 MM  [5.906 INCH ] Recovered Inside Diameter (Max) : 6 MM  [.236 INCH ] Recovered Wall Thickness (Max) : 2.7 MM  [.106 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-246, HD631.2, IEC 60684-3-247 Product Availability Product Availability : Americas Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Low Temperature Resistant, Damage Resistance, Mechanical Impact Resistance, UV Resistant, Flame-Retardant Resistance, High Temperature Resistant

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 22 MM  [.866 INCH ]
  • Compatible Cable Diameter (Min) : 6.5 MM  [.256 INCH ]
  • Expanded Inside Diameter (Min) : 24 MM  [.945 INCH ]
  • Product Length : 150 MM  [5.906 INCH ]
  • Recovered Inside Diameter (Max) : 6 MM  [.236 INCH ]
  • Recovered Wall Thickness (Max) : 2.7 MM  [.106 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-246, HD631.2, IEC 60684-3-247

Product Availability


  • Product Availability : Americas

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
  • Resistance Properties : Low Temperature Resistant, Damage Resistance, Mechanical Impact Resistance, UV Resistant, Flame-Retardant Resistance, High Temperature Resistant
Buy Now Datasheet
Heat Shrink Tubing - 484-EE0447-000-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-EE0447-000-ND
Heat Shrink Tubing 484-EE0447-000-ND
WCSM-24/6-150-S-(B50 )

WCSM-24/6-150-S-(B50)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number EE0447-000 484-EE0447-000-ND
Product Name Power Cable Heat Shrink Tubing Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P022 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 033547-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 071845-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 042304-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details