TE Connectivity
Heat Shrink Caps
EG41050001
Description
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat Modification : B9
Dimensions Compatible Cable Diameter Range : 7.4 MM [.29 INCH ] Expanded Inside Diameter (Min) : 7.4 MM [.291 INCH ] Product Length : 35 MM [1.378 INCH ] Recovered Inside Diameter (Max) : 1.7 MM [.067 INCH ] Recovered Wall Thickness (Nominal) : 1.5 MM [.059 INCH ] Wall Thickness : Thin
Identification Marking Marked : No.2
Industry Standards UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Fluids, Abrasion Resistant, Strain Relief, Mechanical Damage
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Engine Coolant, Water, Engine Cleaner, Power Steering Fluid, Automatic Transmission Fluid, Diesel Fuel, Brake Fluid, Lubricating Oil Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Resistance Properties : Splash Protection, Moisture & Spray Protection, Limited Immersion Protection
Request a Quote
Email Supplier
Datasheet
Description
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat Modification : B9
Dimensions Compatible Cable Diameter Range : 7.4 MM [.29 INCH ] Expanded Inside Diameter (Min) : 7.4 MM [.291 INCH ] Product Length : 35 MM [1.378 INCH ] Recovered Inside Diameter (Max) : 1.7 MM [.067 INCH ] Recovered Wall Thickness (Nominal) : 1.5 MM [.059 INCH ] Wall Thickness : Thin
Identification Marking Marked : No.2
Industry Standards UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Fluids, Abrasion Resistant, Strain Relief, Mechanical Damage
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Engine Coolant, Water, Engine Cleaner, Power Steering Fluid, Automatic Transmission Fluid, Diesel Fuel, Brake Fluid, Lubricating Oil Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Resistance Properties : Splash Protection, Moisture & Spray Protection, Limited Immersion Protection
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat Modification : B9
Dimensions Compatible Cable Diameter Range : 7.4 MM [.29 INCH ] Expanded Inside Diameter (Min) : 7.4 MM [.291 INCH ] Product Length : 35 MM [1.378 INCH ] Recovered Inside Diameter (Max) : 1.7 MM [.067 INCH ] Recovered Wall Thickness (Nominal) : 1.5 MM [.059 INCH ] Wall Thickness : Thin
Identification Marking Marked : No.2
Industry Standards UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Fluids, Abrasion Resistant, Strain Relief, Mechanical Damage
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Engine Coolant, Water, Engine Cleaner, Power Steering Fluid, Automatic Transmission Fluid, Diesel Fuel, Brake Fluid, Lubricating Oil Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Resistance Properties : Splash Protection, Moisture & Spray Protection, Limited Immersion Protection
Body Features
- Flexibility : Semi-Rigid
- Lining Type : Adhesive
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Sealant Type : Anti-Flux
- Shrink Ratio : 4:1
Configuration Features
- Adhesive Requirement : Adhesive Precoat
- Modification : B9
Dimensions
- Compatible Cable Diameter Range : 7.4 MM [.29 INCH ]
- Expanded Inside Diameter (Min) : 7.4 MM [.291 INCH ]
- Product Length : 35 MM [1.378 INCH ]
- Recovered Inside Diameter (Max) : 1.7 MM [.067 INCH ]
- Recovered Wall Thickness (Nominal) : 1.5 MM [.059 INCH ]
- Wall Thickness : Thin
Identification Marking
Industry Standards
Operation/Application
- Mechanical Resistance : Fluids, Abrasion Resistant, Strain Relief, Mechanical Damage
Product Type Features
Usage Conditions
- Flammability Performance : Flame-Retardant
- Fluid Resistance Type : Engine Coolant, Water, Engine Cleaner, Power Steering Fluid, Automatic Transmission Fluid, Diesel Fuel, Brake Fluid, Lubricating Oil
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
- Resistance Properties : Splash Protection, Moisture & Spray Protection, Limited Immersion Protection
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
Protective Sleeving |
|
Product Number
|
EG41050001 |
17-EG41050001-ND |
|
Product Name
|
Heat Shrink Caps |
Heat Shrink Boots, Caps |
|
Material
|
Polyolefin; Crosslinked Polyolefin
|
Polyolefin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Crosslinked Elastomer
Operating Temperature
-75 to 150 C (-103 to 302 F)
View Details
2 suppliers