TE Connectivity Electrical Heat Shrink Tubing EE1116-000

Description
Body Features Primary Product Color : White Primary Product Material : Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 4.8 MM  [.188 INCH ] Recovered Inside Diameter (Max) : 2.4 MM  [.094 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Americas Product Type Features Installation Technology : Heat Shrink Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Primary Product Material : Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 4.8 MM  [.188 INCH ] Recovered Inside Diameter (Max) : 2.4 MM  [.094 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Americas Product Type Features Installation Technology : Heat Shrink Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Heat Shrink Tubing - EE1116-000 - TE Connectivity
Berwyn, PA, United States
Electrical Heat Shrink Tubing
EE1116-000
Electrical Heat Shrink Tubing EE1116-000
Body Features Primary Product Color : White Primary Product Material : Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 4.8 MM  [.188 INCH ] Recovered Inside Diameter (Max) : 2.4 MM  [.094 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Americas Product Type Features Installation Technology : Heat Shrink Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Primary Product Color : White
  • Primary Product Material : Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 4.8 MM  [.188 INCH ]
  • Recovered Inside Diameter (Max) : 2.4 MM  [.094 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Heat Shrink

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now Datasheet
Heat Shrink Tubing - 484-EE1116-000-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-EE1116-000-ND
Heat Shrink Tubing 484-EE1116-000-ND
Heat Shrink

Heat Shrink

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number EE1116-000 484-EE1116-000-ND
Product Name Electrical Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 034353N002 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 007758-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 003347-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 047011-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details