TE Connectivity Power Cable Heat Shrink Tubing EE0488-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 63 MM  [2.48 INCH ] Compatible Cable Diameter (Min) : 22 MM  [.866 INCH ] Expanded Inside Diameter (Min) : 70 MM  [2.756 INCH ] Product Length : 1200 MM  [47.244 INCH ] Recovered Inside Diameter (Max) : 20 MM  [.787 INCH ] Recovered Wall Thickness (Max) : 4.4 MM  [.173 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-247, HD631.2, IEC 60684-3-214 Product Availability Product Availability : Americas Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Mechanical Impact Resistance, Low Temperature Resistant, High Temperature Resistant, Damage Resistance, UV Resistant, Flame-Retardant Resistance
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 63 MM  [2.48 INCH ] Compatible Cable Diameter (Min) : 22 MM  [.866 INCH ] Expanded Inside Diameter (Min) : 70 MM  [2.756 INCH ] Product Length : 1200 MM  [47.244 INCH ] Recovered Inside Diameter (Max) : 20 MM  [.787 INCH ] Recovered Wall Thickness (Max) : 4.4 MM  [.173 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-247, HD631.2, IEC 60684-3-214 Product Availability Product Availability : Americas Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Mechanical Impact Resistance, Low Temperature Resistant, High Temperature Resistant, Damage Resistance, UV Resistant, Flame-Retardant Resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - EE0488-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
EE0488-000
Power Cable Heat Shrink Tubing EE0488-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 63 MM  [2.48 INCH ] Compatible Cable Diameter (Min) : 22 MM  [.866 INCH ] Expanded Inside Diameter (Min) : 70 MM  [2.756 INCH ] Product Length : 1200 MM  [47.244 INCH ] Recovered Inside Diameter (Max) : 20 MM  [.787 INCH ] Recovered Wall Thickness (Max) : 4.4 MM  [.173 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-247, HD631.2, IEC 60684-3-214 Product Availability Product Availability : Americas Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Mechanical Impact Resistance, Low Temperature Resistant, High Temperature Resistant, Damage Resistance, UV Resistant, Flame-Retardant Resistance

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 63 MM  [2.48 INCH ]
  • Compatible Cable Diameter (Min) : 22 MM  [.866 INCH ]
  • Expanded Inside Diameter (Min) : 70 MM  [2.756 INCH ]
  • Product Length : 1200 MM  [47.244 INCH ]
  • Recovered Inside Diameter (Max) : 20 MM  [.787 INCH ]
  • Recovered Wall Thickness (Max) : 4.4 MM  [.173 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-247, HD631.2, IEC 60684-3-214

Product Availability


  • Product Availability : Americas

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
  • Resistance Properties : Mechanical Impact Resistance, Low Temperature Resistant, High Temperature Resistant, Damage Resistance, UV Resistant, Flame-Retardant Resistance
Buy Now Datasheet
Heat Shrink Tubing - 484-EE0488-000-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-EE0488-000-ND
Heat Shrink Tubing 484-EE0488-000-ND
WCSM-70/20-1200-S-(B 10)

WCSM-70/20-1200-S-(B10)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number EE0488-000 484-EE0488-000-ND
Product Name Power Cable Heat Shrink Tubing Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0934446013 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene/Polyester
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 085193P002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Boots - 016942-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 061209-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details