TE Connectivity Heat Shrink Boots EF9984-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Housing Features Body Orientation : Right Angle Other Adhesive Code : 225 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Housing Features Body Orientation : Right Angle Other Adhesive Code : 225 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - EF9984-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
EF9984-000
Heat Shrink Boots EF9984-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Housing Features Body Orientation : Right Angle Other Adhesive Code : 225 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Housing Features


  • Body Orientation : Right Angle

Other


  • Adhesive Code : 225
  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
Heat Shrink Boots, Caps - EF9984-000-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
EF9984-000-ND
Heat Shrink Boots, Caps EF9984-000-ND
Heat Shrink

Heat Shrink

Buy Now Datasheet
shrink tube - EF9984-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
EF9984-000
shrink tube EF9984-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number EF9984-000 EF9984-000-ND EF9984-000
Product Name Heat Shrink Boots Heat Shrink Boots, Caps shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0201604001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Boots - 088923-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -67 to 392 C (-88.6 to 738 F)
View Details
2 suppliers
shrink tube - 063035-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0561254001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details