ABB AB Protective Hoses, Solid Tubing, Sleeving EFC100

Description
1IN LTFLEX COND PVC BLK
Request a Quote Datasheet
Description
1IN LTFLEX COND PVC BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - 6308-EFC100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
6308-EFC100-ND
Protective Hoses, Solid Tubing, Sleeving 6308-EFC100-ND
1IN LTFLEX COND PVC BLK

1IN LTFLEX COND PVC BLK

Buy Now Datasheet
Tubing, Xtraflex Conduit, Black, 1In; Sleeving / Tubing Type Abb Thomas & Betts - 90F2842 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Xtraflex Conduit, Black, 1In; Sleeving / Tubing Type Abb Thomas & Betts
90F2842
Tubing, Xtraflex Conduit, Black, 1In; Sleeving / Tubing Type Abb Thomas & Betts 90F2842
TUBING, XTRAFLEX CONDUIT, BLACK, 1IN; Sleeving / Tubing Type:Solid Corrugated Loom; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:25.4mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

TUBING, XTRAFLEX CONDUIT, BLACK, 1IN; Sleeving / Tubing Type:Solid Corrugated Loom; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:25.4mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 6308-EFC100-ND 90F2842
Product Name Protective Hoses, Solid Tubing, Sleeving Tubing, Xtraflex Conduit, Black, 1In; Sleeving / Tubing Type Abb Thomas & Betts
Sleeving Wrap Around Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/8-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Clamping sleeve - EAMH-145-24-C34-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details