TE Connectivity Heat Shrink Tubing EL6483-000

Description
Body Features Fluid Type : Water, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Adhesive Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : No Packaging Features Packaging Method : Box Product Availability Applicable Region : Americas, Asia Pacific Product Type Features Tubing Product Type : Heat Shrink Tubing Kit Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Recovery Temperature (DEGC) : 110 Resistance Properties : Moisture Resistant, Immersion Protection Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Fluid Type : Water, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Adhesive Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : No Packaging Features Packaging Method : Box Product Availability Applicable Region : Americas, Asia Pacific Product Type Features Tubing Product Type : Heat Shrink Tubing Kit Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Recovery Temperature (DEGC) : 110 Resistance Properties : Moisture Resistant, Immersion Protection Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - EL6483-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
EL6483-000
Heat Shrink Tubing EL6483-000
Body Features Fluid Type : Water, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Adhesive Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : No Packaging Features Packaging Method : Box Product Availability Applicable Region : Americas, Asia Pacific Product Type Features Tubing Product Type : Heat Shrink Tubing Kit Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Recovery Temperature (DEGC) : 110 Resistance Properties : Moisture Resistant, Immersion Protection Tubing Flammability Type : Flame-Retardant

Body Features


  • Fluid Type : Water, Hydraulic Fluid, Lubricating Oil
  • Primary Product Color : Black
  • Primary Product Material : Adhesive

Operation/Application


  • Mechanical Resistance : Fluids, Mechanical Damage

Other


  • Meets Low Outgassing Requirements : No

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Americas, Asia Pacific

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing Kit
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Recovery Temperature (DEGC) : 110
  • Resistance Properties : Moisture Resistant, Immersion Protection
  • Tubing Flammability Type : Flame-Retardant
Buy Now
Heat Shrink Tubing - 484-EL6483-000-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-EL6483-000-ND
Heat Shrink Tubing 484-EL6483-000-ND
RBK-85-KIT-0107-A0

RBK-85-KIT-0107-A0

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number EL6483-000 484-EL6483-000-ND
Product Name Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 024953N001 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 039985-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 042313-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Sealing Sleeves - 010951-000 - TE Connectivity
Specs
Material Crosslinked Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers