ABB AB Protective Hoses, Solid Tubing, Sleeving EFC038

Description
FLEX NON-METAL TUBING
Request a Quote Datasheet
Description
FLEX NON-METAL TUBING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - 6308-EFC038-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
6308-EFC038-ND
Protective Hoses, Solid Tubing, Sleeving 6308-EFC038-ND
FLEX NON-METAL TUBING

FLEX NON-METAL TUBING

Buy Now Datasheet
Tubing, Xtraflex Conduit, Black, 3/8In; Sleeving / Tubing Type Abb Thomas & Betts - 90F2857 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Xtraflex Conduit, Black, 3/8In; Sleeving / Tubing Type Abb Thomas & Betts
90F2857
Tubing, Xtraflex Conduit, Black, 3/8In; Sleeving / Tubing Type Abb Thomas & Betts 90F2857
TUBING, XTRAFLEX CONDUIT, BLACK, 3/8IN; Sleeving / Tubing Type:Solid Corrugated Loom; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:9.53mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

TUBING, XTRAFLEX CONDUIT, BLACK, 3/8IN; Sleeving / Tubing Type:Solid Corrugated Loom; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:9.53mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 6308-EFC038-ND 90F2857
Product Name Protective Hoses, Solid Tubing, Sleeving Tubing, Xtraflex Conduit, Black, 3/8In; Sleeving / Tubing Type Abb Thomas & Betts
Sleeving Wrap Around Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - Q-150K-11/2-01-QB6IN-1-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Threaded sleeve - NEAU-TA-M35-U4 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details