TE Connectivity Heat Shrink Tubing DR-25-TW-3/32-0-SP

Description
Thin Wall Heatshrink DR-25-TW-3/32-0-SP
Request a Quote Datasheet
Description
Thin Wall Heatshrink DR-25-TW-3/32-0-SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 1003909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
1003909
Heat Shrink Tubing 1003909
Thin Wall Heatshrink DR-25-TW-3/32-0-SP

Thin Wall Heatshrink DR-25-TW-3/32-0-SP

Supplier's Site
Heat Shrink Tubing - 484-DR-25-TW-3/32-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-DR-25-TW-3/32-0-SP-ND
Heat Shrink Tubing 484-DR-25-TW-3/32-0-SP-ND
DR-25-TW-3/32-0-SP

DR-25-TW-3/32-0-SP

Buy Now Datasheet
Heat Shrink Tubing, 2.4Mm, Black; Shrink Ratio Raychem Te Connectivity - 08AJ4442 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.4Mm, Black; Shrink Ratio Raychem Te Connectivity
08AJ4442
Heat Shrink Tubing, 2.4Mm, Black; Shrink Ratio Raychem Te Connectivity 08AJ4442
HEAT SHRINK TUBING, 2.4MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:492.13ft; Length - Metric:150m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.4MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:492.13ft; Length - Metric:150m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 1003909 484-DR-25-TW-3/32-0-SP-ND 08AJ4442
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 2.4Mm, Black; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.0945 inch (2.4 mm) 0.0945 inch (2.4 mm)
Length 5906 inch (150000 mm) 5906 inch (150000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-8.500 - Caplugs
Specs
Material Rubber - Synthetic
View Details
shrink tube - 029331-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Alfagomma® 2.13 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0544 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 2.13 inch (54.1 mm)
View Details