TE Connectivity Heat Shrink Tubing DWFR-32/8-0-STK

Description
"Heat Shrink Tubing, Semi-Flexible 1.260"" (32.00mm) 4 to 1 Black 4.00' (1.22m)"
Request a Quote
Description
"Heat Shrink Tubing, Semi-Flexible 1.260"" (32.00mm) 4 to 1 Black 4.00' (1.22m)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Raychem DWFR heat-shrink tubing from TE Connectivity is a dual wall, highly flame-retardant product with a UL VW-1 rating. It features a polyolefin outer jacket and a thermoplastic adhesive inner wall, providing insulation and environmental sealing for electrical connections. The tubing has a high shrink ratio of 3:1 or 4:1, allowing it to accommodate various substrates with fewer sizes needed. It is designed for applications in household appliances, automotive, commercial electronics, consumer products, and industrial equipment. The tubing offers excellent electrical insulation and mechanical protection, with a medium wall thickness that resists abrasion and bending. It can withstand operating temperatures ranging from -40°C to 110°C (-40°F to 230°F) and has a minimum shrink temperature of 60°C (140°F). The adhesive liner ensures a moisture-resistant seal, making it suitable for sealing connector-to-cable transitions and repairing damaged cable jackets. The product is available in black and comes in standard packaging of cut pieces measuring 1.2m (4ft) long.

Datasheet Summary
Powered by GS/AI

The Raychem DWFR heat-shrink tubing from TE Connectivity is a dual wall, highly flame-retardant product with a UL VW-1 rating. It features a polyolefin outer jacket and a thermoplastic adhesive inner wall, providing insulation and environmental sealing for electrical connections. The tubing has a high shrink ratio of 3:1 or 4:1, allowing it to accommodate various substrates with fewer sizes needed. It is designed for applications in household appliances, automotive, commercial electronics, consumer products, and industrial equipment. The tubing offers excellent electrical insulation and mechanical protection, with a medium wall thickness that resists abrasion and bending. It can withstand operating temperatures ranging from -40°C to 110°C (-40°F to 230°F) and has a minimum shrink temperature of 60°C (140°F). The adhesive liner ensures a moisture-resistant seal, making it suitable for sealing connector-to-cable transitions and repairing damaged cable jackets. The product is available in black and comes in standard packaging of cut pieces measuring 1.2m (4ft) long.

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-DWFR-32/8-0-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-DWFR-32/8-0-STK-ND
Heat Shrink Tubing 484-DWFR-32/8-0-STK-ND
"Heat Shrink Tubing, Semi-Flexible 1.260"" (32.00mm) 4 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi-Flexible 1.260"" (32.00mm) 4 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat-Shrink Tubing, 4 Raychem Te Connectivity - 01AC7673 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 4 Raychem Te Connectivity
01AC7673
Heat-Shrink Tubing, 4 Raychem Te Connectivity 01AC7673
HEAT-SHRINK TUBING, 4:1, 32MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:1.26"; I.D. Supplied - Metric:32mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.315"RoHS Compliant: Yes

HEAT-SHRINK TUBING, 4:1, 32MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:1.26"; I.D. Supplied - Metric:32mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.315"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 484-DWFR-32/8-0-STK-ND 01AC7673
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 4 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details