TE Connectivity Heat Shrink Tubing DSPL-NR1-0-50MM

Description
Black splice seal sleeving,5.72/1.27mm
Request a Quote Datasheet
Description
Black splice seal sleeving,5.72/1.27mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 3662825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
3662825
Heat Shrink Tubing 3662825
Black splice seal sleeving,5.72/1.27mm

Black splice seal sleeving,5.72/1.27mm

Supplier's Site
Heat Shrink Tubing - 484-DSPL-NR1-0-50MM-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-DSPL-NR1-0-50MM-ND
Heat Shrink Tubing 484-DSPL-NR1-0-50MM-ND
DSPL-NR1-0-50MM

DSPL-NR1-0-50MM

Buy Now Datasheet
Heat-Shrink Tubing, 4 Raychem Te Connectivity - 34AH0546 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 4 Raychem Te Connectivity
34AH0546
Heat-Shrink Tubing, 4 Raychem Te Connectivity 34AH0546
HEAT-SHRINK TUBING, 4:1, BLK, 5.69MM ROHS COMPLIANT: YES

HEAT-SHRINK TUBING, 4:1, BLK, 5.69MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 3662825 484-DSPL-NR1-0-50MM-ND 34AH0546
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat-Shrink Tubing, 4 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Diameter 0.2205 inch (5.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Tigerflex® 2 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF2 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 2 inch (50.8 mm)
View Details
Heat Shrink Tubing - 2684975 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.0945 inch (2.4 mm)
View Details