ABB AB Protective Hoses, Solid Tubing, Sleeving EFC050

Description
1/2IN LTFLEX COND PVC BLK
Request a Quote Datasheet
Description
1/2IN LTFLEX COND PVC BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - 6308-EFC050-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
6308-EFC050-ND
Protective Hoses, Solid Tubing, Sleeving 6308-EFC050-ND
1/2IN LTFLEX COND PVC BLK

1/2IN LTFLEX COND PVC BLK

Buy Now Datasheet
Tubing, Corrugated Flexible, Black, Pvc, 12.7Mm, 100Ft; Sleeving / Tubing Type Abb Thomas & Betts - 90F2840 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Corrugated Flexible, Black, Pvc, 12.7Mm, 100Ft; Sleeving / Tubing Type Abb Thomas & Betts
90F2840
Tubing, Corrugated Flexible, Black, Pvc, 12.7Mm, 100Ft; Sleeving / Tubing Type Abb Thomas & Betts 90F2840
TUBING, CORRUGATED FLEXIBLE, BLACK, PVC, 12.7MM, 100FT; Sleeving / Tubing Type:Solid Corrugated Loom; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:30.5m; Colour:Black RoHS Compliant: Yes

TUBING, CORRUGATED FLEXIBLE, BLACK, PVC, 12.7MM, 100FT; Sleeving / Tubing Type:Solid Corrugated Loom; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:30.5m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 6308-EFC050-ND 90F2840
Product Name Protective Hoses, Solid Tubing, Sleeving Tubing, Corrugated Flexible, Black, Pvc, 12.7Mm, 100Ft; Sleeving / Tubing Type Abb Thomas & Betts
Sleeving Wrap Around Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-06-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - NPFC-R-G12-G18-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details