TE Connectivity Heat Shrink Tubing DWFR-4/1-0-STK

Description
"Heat Shrink Tubing, Semi-Flexible 0.157"" (3.99mm) 4 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi-Flexible 0.157"" (3.99mm) 4 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-DWFR-4/1-0-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-DWFR-4/1-0-STK-ND
Heat Shrink Tubing 484-DWFR-4/1-0-STK-ND
"Heat Shrink Tubing, Semi-Flexible 0.157"" (3.99mm) 4 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi-Flexible 0.157"" (3.99mm) 4 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat-Shrink Tubing, 4 Raychem Te Connectivity - 01AC7674 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 4 Raychem Te Connectivity
01AC7674
Heat-Shrink Tubing, 4 Raychem Te Connectivity 01AC7674
HEAT-SHRINK TUBING, 4:1, 4MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.157"; I.D. Supplied - Metric:4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.039" RoHS Compliant: Yes

HEAT-SHRINK TUBING, 4:1, 4MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.157"; I.D. Supplied - Metric:4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.039" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 484-DWFR-4/1-0-STK-ND 01AC7674
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 4 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Cut Tube Wrap - CTW-2000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details