"Heat Shrink Tubing, Semi-Flexible 0.236"" (5.99mm) 3 to 1 Black 4.00' (1.22m)"
HEAT-SHRINK TUBING, 3:1, 6MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.079" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | DWFR-6/2-0-STK-ND | 01AC7677 |
| Product Name | Heat Shrink Tubing | Heat-Shrink Tubing, 3 Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) |