ABB AB Protective Hoses, Solid Tubing, Sleeving EFC200

Description
2IN LTFLEX COND PVC BLK
Request a Quote Datasheet
Description
2IN LTFLEX COND PVC BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - 6308-EFC200-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
6308-EFC200-ND
Protective Hoses, Solid Tubing, Sleeving 6308-EFC200-ND
2IN LTFLEX COND PVC BLK

2IN LTFLEX COND PVC BLK

Buy Now Datasheet
Tubing, Xtraflex Conduit, Black, 2In; Sleeving / Tubing Type Abb Thomas & Betts - 93F7735 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Xtraflex Conduit, Black, 2In; Sleeving / Tubing Type Abb Thomas & Betts
93F7735
Tubing, Xtraflex Conduit, Black, 2In; Sleeving / Tubing Type Abb Thomas & Betts 93F7735
TUBING, XTRAFLEX CONDUIT, BLACK, 2IN; Sleeving / Tubing Type:Solid Corrugated Loom; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:50.8mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

TUBING, XTRAFLEX CONDUIT, BLACK, 2IN; Sleeving / Tubing Type:Solid Corrugated Loom; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:50.8mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 6308-EFC200-ND 93F7735
Product Name Protective Hoses, Solid Tubing, Sleeving Tubing, Xtraflex Conduit, Black, 2In; Sleeving / Tubing Type Abb Thomas & Betts
Sleeving Wrap Around Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/16-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable sleeve - ASI-KT-FK - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details