TE Connectivity shrink tube DR-25-3/8-0-SP

Description
Tubing Elastomers TFIT
Request a Quote Datasheet
Description
Tubing Elastomers TFIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - DR-25-3/8-0-SP - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
DR-25-3/8-0-SP
shrink tube DR-25-3/8-0-SP
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now
Heat Shrink Tubing - 2440826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2440826
Heat Shrink Tubing 2440826
Elastomeric heatshrink,9.5mm i/d,Qty 50

Elastomeric heatshrink,9.5mm i/d,Qty 50

Supplier's Site
Heat Shrink Tubing - 844-DR-25-3/8-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-DR-25-3/8-0-SP-DS-ND
Heat Shrink Tubing 844-DR-25-3/8-0-SP-DS-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black Enter Number of Feet in Order Quantity"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black Enter Number of Feet in Order Quantity"

Buy Now Datasheet
Heat Shrink Tubing - 844-DR-25-3/8-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-DR-25-3/8-0-SP-ND
Heat Shrink Tubing 844-DR-25-3/8-0-SP-ND
"HEATSHRINK 3/8"" BLACK"

"HEATSHRINK 3/8"" BLACK"

Buy Now Datasheet
Heat Shrink Tubing, 9.5Mm Id, Elastomer, Black, Per Ft; Shrink Ratio Raychem Te Connectivity - 11J7358 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.5Mm Id, Elastomer, Black, Per Ft; Shrink Ratio Raychem Te Connectivity
11J7358
Heat Shrink Tubing, 9.5Mm Id, Elastomer, Black, Per Ft; Shrink Ratio Raychem Te Connectivity 11J7358
HEAT SHRINK TUBING, 9.5MM ID, ELASTOMER, BLACK, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.5MM ID, ELASTOMER, BLACK, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Colour:Black RoHS Compliant: Yes

Supplier's Site
Heat Shrink Tubing, 9.5Mm, Black; Shrink Ratio Raychem Te Connectivity - 08AJ4453 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.5Mm, Black; Shrink Ratio Raychem Te Connectivity
08AJ4453
Heat Shrink Tubing, 9.5Mm, Black; Shrink Ratio Raychem Te Connectivity 08AJ4453
HEAT SHRINK TUBING, 9.5MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328.1ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.5MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328.1ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site
TUBING, HEAT-SHRINK, ELASTOMER, 3/8 IN., FLAME-RETARDANT - 70100901 - Allied Electronics, Inc.
Fort Worth, TX, USA
TUBING, HEAT-SHRINK, ELASTOMER, 3/8 IN., FLAME-RETARDANT
70100901
TUBING, HEAT-SHRINK, ELASTOMER, 3/8 IN., FLAME-RETARDANT 70100901
TUBING, HEAT-SHRINK, ELASTOMER, 3/8 IN., FLAME-RETARDANT

TUBING, HEAT-SHRINK, ELASTOMER, 3/8 IN., FLAME-RETARDANT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number DR-25-3/8-0-SP 2440826 844-DR-25-3/8-0-SP-DS-ND 11J7358 08AJ4453 70100901
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 9.5Mm Id, Elastomer, Black, Per Ft; Shrink Ratio Raychem Te Connectivity Heat Shrink Tubing, 9.5Mm, Black; Shrink Ratio Raychem Te Connectivity TUBING, HEAT-SHRINK, ELASTOMER, 3/8 IN., FLAME-RETARDANT
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.3740 inch (9.5 mm) 0.3740 inch (9.5 mm) 0.3740 inch (9.5 mm)
Length 1969 inch (50000 mm) 3937 inch (100000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details