ABB AB Protective Hoses, Solid Tubing, Sleeving EFC075

Description
3/4IN LTFLEX COND PVC BLK
Request a Quote Datasheet
Description
3/4IN LTFLEX COND PVC BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - 6308-EFC075-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
6308-EFC075-ND
Protective Hoses, Solid Tubing, Sleeving 6308-EFC075-ND
3/4IN LTFLEX COND PVC BLK

3/4IN LTFLEX COND PVC BLK

Buy Now Datasheet
Tubing, Xtraflex Conduit, Black, 3/4In; Sleeving / Tubing Type Abb Thomas & Betts - 90F2841 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Xtraflex Conduit, Black, 3/4In; Sleeving / Tubing Type Abb Thomas & Betts
90F2841
Tubing, Xtraflex Conduit, Black, 3/4In; Sleeving / Tubing Type Abb Thomas & Betts 90F2841
TUBING, XTRAFLEX CONDUIT, BLACK, 3/4IN; Sleeving / Tubing Type:Solid Corrugated Loom; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

TUBING, XTRAFLEX CONDUIT, BLACK, 3/4IN; Sleeving / Tubing Type:Solid Corrugated Loom; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 6308-EFC075-ND 90F2841
Product Name Protective Hoses, Solid Tubing, Sleeving Tubing, Xtraflex Conduit, Black, 3/4In; Sleeving / Tubing Type Abb Thomas & Betts
Sleeving Wrap Around Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/16-01-QB6IN-28 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Reducing sleeve - DARQ-R-A-S22-S17-22-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details