TE Connectivity shrink tube DR-25-1-1/2-0-SP

Description
Tubing Elastomers TFIT
Request a Quote Datasheet
Description
Tubing Elastomers TFIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - DR-25-1-1/2-0-SP - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
DR-25-1-1/2-0-SP
shrink tube DR-25-1-1/2-0-SP
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now
Swedesboro, NJ, United States
shrink tube
DR-25-1-1/2-0-SP
shrink tube DR-25-1-1/2-0-SP
5039234011

5039234011

Buy Now
Heat Shrink Tubing - A124393-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A124393-01-ND
Heat Shrink Tubing A124393-01-ND
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"

"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A124393-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A124393-25-ND
Heat Shrink Tubing A124393-25-ND
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing - A124393-100-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A124393-100-ND
Heat Shrink Tubing A124393-100-ND
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
Heat Shrink Tubing - A124393-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A124393-DS-ND
Heat Shrink Tubing A124393-DS-ND
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black Enter Number of Feet in Order Quantity"

"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black Enter Number of Feet in Order Quantity"

Buy Now Datasheet
Heat Shrink Tubing, 38Mm, Black; Shrink Ratio Raychem Te Connectivity - 12K5332 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 38Mm, Black; Shrink Ratio Raychem Te Connectivity
12K5332
Heat Shrink Tubing, 38Mm, Black; Shrink Ratio Raychem Te Connectivity 12K5332
HEAT SHRINK TUBING, 38MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.75" RoHS Compliant: Yes

HEAT SHRINK TUBING, 38MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
DR-25

DR-25

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey DigiKey DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number DR-25-1-1/2-0-SP A124393-01-ND A124393-25-ND A124393-100-ND 12K5332 70101092
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 38Mm, Black; Shrink Ratio Raychem Te Connectivity DR-25
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Elastomer, Irradiated Elastomer, Irradiated Elastomer, Irradiated
Operating Temperature -75 to 150 C (-103 to 302 F) -75 to 150 C (-103 to 302 F) -75 to 150 C (-103 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S36-S27-36-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.42 inch (36 mm)
View Details
Brimflex™ Fiberglass Sleeving - BFG - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature 649 C (1200 F)
View Details