TE Connectivity Heat Shrink Tubing DWFR-12/4-0-STK

Description
"Heat Shrink Tubing, Semi-Flexible 0.472"" (11.99mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi-Flexible 0.472"" (11.99mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - DWFR-12/4-0-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
DWFR-12/4-0-STK-ND
Heat Shrink Tubing DWFR-12/4-0-STK-ND
"Heat Shrink Tubing, Semi-Flexible 0.472"" (11.99mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi-Flexible 0.472"" (11.99mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat-Shrink Tubing, 3 Raychem Te Connectivity - 01AC7667 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Raychem Te Connectivity
01AC7667
Heat-Shrink Tubing, 3 Raychem Te Connectivity 01AC7667
HEAT-SHRINK TUBING, 3:1, 12MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:4mm RoHS Compliant: Yes

HEAT-SHRINK TUBING, 3:1, 12MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number DWFR-12/4-0-STK-ND 01AC7667
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 3 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details