"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) Black 150.0' (45.7m)"
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black Enter Number of Feet in Order Quantity"
HEAT SHRINK TUBING, 6.4MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328.09ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes
| DigiKey | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | A124388-150-ND | A124388-DS-ND | DR-25-1/4-0-SP | 08AJ4448 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing | shrink tube | Heat Shrink Tubing, 6.4Mm, Black; Shrink Ratio Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Elastomer, Irradiated | Elastomer, Irradiated | ||
| Operating Temperature | -75 to 150 C (-103 to 302 F) | -75 to 150 C (-103 to 302 F) |