Vishay Intertechnology, Inc. Through Hole Resistors MAX104K00B

Description
104 kOhms ±0.1% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet
Description
104 kOhms ±0.1% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MAX104K00B-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MAX104K00B-ND
Through Hole Resistors MAX104K00B-ND
104 kOhms ±0.1% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil

104 kOhms ±0.1% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MAX104K00B-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details