Vishay Intertechnology, Inc. Through Hole Resistors MAX7R0290B

Description
7.029 Ohms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet
Description
7.029 Ohms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MAX7R0290B-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MAX7R0290B-ND
Through Hole Resistors MAX7R0290B-ND
7.029 Ohms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil

7.029 Ohms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MAX7R0290B-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Resistance Range 7.03 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details