Vishay Intertechnology, Inc. Res Thick Film NET 4.7K Ohm 2% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube M8340109K4701GCD03

Description
Res Thick Film NET 4.7K Ohm 2% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 4.7K Ohm 2% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 4.7K Ohm 2% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube - M8340109K4701GCD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 4.7K Ohm 2% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
M8340109K4701GCD03
Res Thick Film NET 4.7K Ohm 2% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube M8340109K4701GCD03
Res Thick Film NET 4.7K Ohm 2% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 4.7K Ohm 2% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube

Supplier's Site
Through-Hole 1.08 W Resistor - 50-M8340109K4701GCD03 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1.08 W Resistor
50-M8340109K4701GCD03
Through-Hole 1.08 W Resistor 50-M8340109K4701GCD03
RESISTOR, NETWORK, FILM, BUSSED, 1.08 W, THROUGH HOLE MOUNT, SIP Product overview: M8340109K4701GCD03 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.08 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1.08 W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340109K4701GCD0 3 can be used for catalog matching and distributor lookup.

RESISTOR, NETWORK, FILM, BUSSED, 1.08 W, THROUGH HOLE MOUNT, SIP Product overview: M8340109K4701GCD03 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.08 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1.08 W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340109K4701GCD03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks & Arrays - 3110-M8340109K4701GCD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109K4701GCD03
Resistor Networks & Arrays 3110-M8340109K4701GCD03
MSM10A-01 4.7K 2% K M8340109K4701GC D03

MSM10A-01 4.7K 2% K M8340109K4701GC D03

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - M8340109K4701GCD03
925005-M8340109K4701GCD03
Resistor Networks, Arrays - M8340109K4701GCD03 925005-M8340109K4701GCD03
Manufacturer: Vishay Win Source Part Number: 925005-M8340109K4701 GCD03 Series: Military, MIL-PRF-83401/09, RZ090 Operating Temperature Range: -55°C ~ 125°C Features: 4.7k Ohm ±2% 120mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP Package: 10-SIP Package: Tube Mounting: Through Hole Categories: Resistors Case / Package: 10-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 22 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8533.21.0050 Other Part Number: 1135-1093-5, 1135-1093-5-MIL

Manufacturer: Vishay
Win Source Part Number: 925005-M8340109K4701GCD03
Series: Military, MIL-PRF-83401/09, RZ090
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7k Ohm ±2% 120mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Package: 10-SIP
Package: Tube
Mounting: Through Hole
Categories: Resistors
Case / Package: 10-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 22
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8533.21.0050
Other Part Number: 1135-1093-5, 1135-1093-5-MIL

Buy Now Datasheet
Resistor Networks, Arrays - 541-M8340109K4701GCD03-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-M8340109K4701GCD03-ND
Resistor Networks, Arrays 541-M8340109K4701GCD03-ND
4.7k Ohm ±2% 120mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

4.7k Ohm ±2% 120mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor Networks, Arrays - M8340109K4701GCD03 - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
M8340109K4701GCD03
Resistor Networks, Arrays M8340109K4701GCD03
RES ARRAY 9 RES 4.7K OHM 10SIP

RES ARRAY 9 RES 4.7K OHM 10SIP

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistor, Capacitor Networks Resistors Resistors Resistor, Capacitor Networks
Product Number M8340109K4701GCD03 50-M8340109K4701GCD03 3110-M8340109K4701GCD03 925005-M8340109K4701GCD03 541-M8340109K4701GCD03-ND M8340109K4701GCD03
Product Name Res Thick Film NET 4.7K Ohm 2% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube Through-Hole 1.08 W Resistor Resistor Networks & Arrays Resistor Networks, Arrays - M8340109K4701GCD03 Resistor Networks, Arrays Resistor Networks, Arrays
Technology / Construction Thick Film (Chip) THICK FILM
Mounting / Packaging ThroughHole ThroughHole ThroughHole; 10-SIP
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1.08 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details