Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340109K3301GCD03

Description
MSM10A-01 3.3K 2% K M8340109K3301GC D03
Request a Quote Datasheet
Description
MSM10A-01 3.3K 2% K M8340109K3301GC D03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340109K3301GCD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109K3301GCD03
Resistor Networks & Arrays 3110-M8340109K3301GCD03
MSM10A-01 3.3K 2% K M8340109K3301GC D03

MSM10A-01 3.3K 2% K M8340109K3301GC D03

Supplier's Site Datasheet
Res Thick Film NET 3.3K Ohm 2% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube - M8340109K3301GCD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 3.3K Ohm 2% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
M8340109K3301GCD03
Res Thick Film NET 3.3K Ohm 2% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube M8340109K3301GCD03
Res Thick Film NET 3.3K Ohm 2% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 3.3K Ohm 2% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks, Arrays - 541-M8340109K3301GCD03-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-M8340109K3301GCD03-ND
Resistor Networks, Arrays 541-M8340109K3301GCD03-ND
3.3k Ohm ±2% 120mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

3.3k Ohm ±2% 120mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Resistor, Capacitor Networks Resistors Resistors
Product Number 3110-M8340109K3301GCD03 M8340109K3301GCD03 541-M8340109K3301GCD03-ND
Product Name Resistor Networks & Arrays Res Thick Film NET 3.3K Ohm 2% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube Resistor Networks, Arrays
Configuration Chip Array Chip Array
Packing Method Tube
Resistance Range 3300 ohms 3300 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details