DigiKey Resistor Networks, Arrays MAX5491WC30000+TTR-ND

Description
967.7, 29.03k Ohm 87.5mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
967.7, 29.03k Ohm 87.5mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MAX5491WC30000+TTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MAX5491WC30000+TTR-ND
Resistor Networks, Arrays MAX5491WC30000+TTR-ND
967.7, 29.03k Ohm 87.5mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3

967.7, 29.03k Ohm 87.5mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MAX5491WC30000+TTR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3
Resistance Range 968 to 29030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - 161-LT5401MPMSE#PBF-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP
View Details
Resistor Networks, Arrays - 175-MAX5491LB01000+TCT-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3
View Details
Resistor Networks, Arrays - 175-MAX5492LC10000+TTR-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SC-74A, SOT-753
View Details
Resistor Networks, Arrays - 175-MAX5491NA01500+TDKR-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3
View Details