10k Ohm ±1% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
MSM06C-01 10K 1% K M8340104K1002FC D03
Res Thick Film NET 10K Ohm 1% 1W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | 541-M8340104K1002FCD03-ND | 3110-M8340104K1002FCD03 | M8340104K1002FCD03 |
| Product Name | Resistor Networks, Arrays | Resistor Networks & Arrays | Res Thick Film NET 10K Ohm 1% 1W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Tube |
| Configuration | Chip Array | Chip Array | |
| Category / Application | General Use | ||
| Mounting / Packaging | ThroughHole; 6-SIP | ThroughHole | |
| Resistance Range | 10000 ohms | 10000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |