Vishay Intertechnology, Inc. Through Hole Resistors MAX124K00B

Description
124 kOhms ±0.1% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet
Description
124 kOhms ±0.1% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MAX124K00B-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MAX124K00B-ND
Through Hole Resistors MAX124K00B-ND
124 kOhms ±0.1% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil

124 kOhms ±0.1% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MAX124K00B-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers