MSM06C-03 10K 1% K M8340104K1002FG D03
Res Thick Film NET 10K Ohm 1% 3/5W ¦100ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube
10k Ohm ±1% 200mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors | Resistors |
| Product Number | 3110-M8340104K1002FGD03 | M8340104K1002FGD03 | 541-M8340104K1002FGD03-ND |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 10K Ohm 1% 3/5W ¦100ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Tube | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | |
| Packing Method | Tube | ||
| Resistance Range | 10000 ohms | 10000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | 100 ±ppm/°C |