Res Thick Film NET 150K Ohm 1% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube
MDM14-01 150K 1% K M8340101K1503FB D04
RES ARRAY 150K OHM 16DIP
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | M8340101K1503FBD04 | 3110-M8340101K1503FBD04 | M8340101K1503FBD04-ND |
| Product Name | Res Thick Film NET 150K Ohm 1% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube | Resistor Networks & Arrays | Resistor Networks, Arrays |
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | ThroughHole | ThroughHole; "14-DIP | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | 100 ±ppm/°C |
| Power Rating | 1.3 watts |