7.143k, 22.86k Ohm 87.5mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | MAX5491SC03200+T-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3 |
| Resistance Range | 7143 to 22860 ohms |