Vishay Intertechnology, Inc. Through Hole Resistors MAX51K700D

Description
51.7 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet
Description
51.7 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MAX51K700D-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MAX51K700D-ND
Through Hole Resistors MAX51K700D-ND
51.7 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil

51.7 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MAX51K700D-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details