4k, 6k Ohm 160mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C SC-74A, SOT-753
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | MAX5492PB01500+T-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SC-74A, SOT-753 |
| Resistance Range | 4000 to 6000 ohms |