Res Thick Film NET 100K Ohm 2% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube
MSM08C-03 100K 2% K M8340105K1003GG D03
100k Ohm ±2% 200mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | M8340105K1003GGD03 | 3110-M8340105K1003GGD03 | 541-M8340105K1003GGD03-ND |
| Product Name | Res Thick Film NET 100K Ohm 2% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube | Resistor Networks & Arrays | Resistor Networks, Arrays |
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | ThroughHole | ThroughHole; 8-SIP | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | 100 ±ppm/°C |
| Power Rating | 5 watts |