Manufacturer: Vishay
Win Source Part Number: 925004-M8340108K1002
Series: Military, MIL-PRF-83401/08, RZ080
Operating Temperature Range: -55°C ~ 125°C
Features: 10k Ohm ±2% 120mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Package: 8-SIP
Package: Tube
Mounting: Through Hole
Categories: Resistors
Case / Package: 8-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 28
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8533.21.0050
Other Part Number: 1135-1081-5, 1135-1081-5-MIL
Res Thick Film NET 10K Ohm 2% 12/25W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube
10k Ohm ±2% 120mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
MSM08A-03 10K 2% K M8340108K1002GG D03
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 925004-M8340108K1002GGD03 | M8340108K1002GGD03 | 541-M8340108K1002GGD03-ND | 3110-M8340108K1002GGD03 |
| Product Name | Resistor Networks, Arrays - M8340108K1002GGD03 | Res Thick Film NET 10K Ohm 2% 12/25W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube | Resistor Networks, Arrays | Resistor Networks & Arrays |
| Configuration | Chip Array | Chip Array | Chip Array | |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole; 8-SIP | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Features | Electrically isolated. | |||
| Technology / Construction | Thick Film (Chip) |