Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340106K1002GCD03

Description
MSM10C-01 10K 2% K M8340106K1002GC D03
Request a Quote Datasheet
Description
MSM10C-01 10K 2% K M8340106K1002GC D03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340106K1002GCD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340106K1002GCD03
Resistor Networks & Arrays 3110-M8340106K1002GCD03
MSM10C-01 10K 2% K M8340106K1002GC D03

MSM10C-01 10K 2% K M8340106K1002GC D03

Supplier's Site Datasheet
Res Thick Film NET 10K Ohm 2% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube - M8340106K1002GCD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 10K Ohm 2% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
M8340106K1002GCD03
Res Thick Film NET 10K Ohm 2% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube M8340106K1002GCD03
Res Thick Film NET 10K Ohm 2% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 10K Ohm 2% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks, Arrays - 541-M8340106K1002GCD03-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-M8340106K1002GCD03-ND
Resistor Networks, Arrays 541-M8340106K1002GCD03-ND
10k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

10k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Resistor, Capacitor Networks Resistors Resistors
Product Number 3110-M8340106K1002GCD03 M8340106K1002GCD03 541-M8340106K1002GCD03-ND
Product Name Resistor Networks & Arrays Res Thick Film NET 10K Ohm 2% 1.8W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube Resistor Networks, Arrays
Configuration Chip Array Chip Array
Packing Method Tube
Resistance Range 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details