Res Thick Film NET 10K Ohm 1% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube
10k Ohm ±1% 200mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
MSM08C-03 10K 1% K M8340105K1002FG D03
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | M8340105K1002FGD03 | 541-M8340105K1002FGD03-ND | 3110-M8340105K1002FGD03 |
| Product Name | Res Thick Film NET 10K Ohm 1% 4/5W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube | Resistor Networks, Arrays | Resistor Networks & Arrays |
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | ThroughHole | ThroughHole; 8-SIP | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | 100 ±ppm/°C |
| Power Rating | 5 watts |