Res Thick Film NET 22K Ohm 2% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
22k Ohm ±2% 120mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
MSM10A-01 22K 2% K M8340109K2202GC D03
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | M8340109K2202GCD03 | 541-M8340109K2202GCD03-ND | 3110-M8340109K2202GCD03 |
| Product Name | Res Thick Film NET 22K Ohm 2% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube | Resistor Networks, Arrays | Resistor Networks & Arrays |
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | ThroughHole | ThroughHole; 10-SIP | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | 100 ±ppm/°C |
| Power Rating | 1.08 watts |