DigiKey Resistor Networks, Arrays MAX5491VC10000+TTR-ND

Description
2.727k, 27.27k Ohm 87.5mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
2.727k, 27.27k Ohm 87.5mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MAX5491VC10000+TTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MAX5491VC10000+TTR-ND
Resistor Networks, Arrays MAX5491VC10000+TTR-ND
2.727k, 27.27k Ohm 87.5mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3

2.727k, 27.27k Ohm 87.5mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MAX5491VC10000+TTR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3
Resistance Range 2727 to 27270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - 175-MAX5490VC10000+TCT-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3
View Details
Resistor Networks, Arrays - 161-LT5401HMSE#PBF-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP
View Details
Resistor Networks, Arrays - 161-LT5401HMSE#TRPBFTR-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP
View Details
Resistor Networks, Arrays - 175-MAX5492PA01500+TDKR-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SC-74A, SOT-753
View Details