Vishay Intertechnology, Inc. Through Hole Resistors MAX102K00B

Description
102 kOhms ±0.1% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet
Description
102 kOhms ±0.1% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MAX102K00B-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MAX102K00B-ND
Through Hole Resistors MAX102K00B-ND
102 kOhms ±0.1% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil

102 kOhms ±0.1% 0.2W, 1/5W Through Hole Resistor Radial Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MAX102K00B-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers