Vishay Intertechnology, Inc. Through Hole Resistors MAX29K800D

Description
29.8 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet
Description
29.8 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MAX29K800D-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MAX29K800D-ND
Through Hole Resistors MAX29K800D-ND
29.8 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil

29.8 kOhms ±0.5% 0.3W Through Hole Resistor Radial Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MAX29K800D-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers