DigiKey Resistor Networks, Arrays MAX5491RA02500+TDKR-ND

Description
8.571k, 21.43k Ohm 87.5mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
8.571k, 21.43k Ohm 87.5mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MAX5491RA02500+TDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MAX5491RA02500+TDKR-ND
Resistor Networks, Arrays MAX5491RA02500+TDKR-ND
8.571k, 21.43k Ohm 87.5mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3

8.571k, 21.43k Ohm 87.5mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MAX5491RA02500+TDKR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3
Resistance Range 8571 to 21430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - 175-MAX5491VA10000+TTR-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3
View Details
Resistor Networks, Arrays - 175-MAX5490MA02000+TDKR-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3
View Details
Resistor Networks, Arrays - 175-MAX5491TA05000+TDKR-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3
View Details
Resistor Networks, Arrays - 175-MAX5492LC10000+TCT-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SC-74A, SOT-753
View Details